Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012228-XTPS536C9RSL
Length: 6 mm
Mounting: SMD (SMT)
Thickness: 900 µm
Height: 1 mm
Number of Pins: 48
Width: 6 mm
Categories: OEM Parts(T-Z)
Case / Package: VQFN
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012228-XTPS536C9RSLT |
| Product Name | OEM Parts - OEM Parts (T - Z) - XTPS536C9RSLT |