Texas Instruments Custom Parts - Custom Parts (U - Z) - XTPS53688RSBT XTPS53688RSBT

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217022-XTPS53688RSB T Length: 5 mm Thickness: 750 µm Height: 800 µm Number of Pins: 40 Width: 5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217022-XTPS53688RSB T Length: 5 mm Thickness: 750 µm Height: 800 µm Number of Pins: 40 Width: 5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - XTPS53688RSBT - 1217022-XTPS53688RSBT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - XTPS53688RSBT
1217022-XTPS53688RSBT
Custom Parts - Custom Parts (U - Z) - XTPS53688RSBT 1217022-XTPS53688RSBT
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217022-XTPS53688RSB T Length: 5 mm Thickness: 750 µm Height: 800 µm Number of Pins: 40 Width: 5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217022-XTPS53688RSBT
Length: 5 mm
Thickness: 750 µm
Height: 800 µm
Number of Pins: 40
Width: 5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1217022-XTPS53688RSBT
Product Name Custom Parts - Custom Parts (U - Z) - XTPS53688RSBT
Unlock Full Specs
to access all available technical data