Texas Instruments OEM Parts - OEM Parts (T - Z) - XTPS51397ARJER XTPS51397ARJER

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994184-XTPS51397ARJE R Length: 3 mm Thickness: 900 µm Height: 1 mm Number of Pins: 20 Width: 3 mm Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994184-XTPS51397ARJE R Length: 3 mm Thickness: 900 µm Height: 1 mm Number of Pins: 20 Width: 3 mm Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XTPS51397ARJER - 994184-XTPS51397ARJER - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XTPS51397ARJER
994184-XTPS51397ARJER
OEM Parts - OEM Parts (T - Z) - XTPS51397ARJER 994184-XTPS51397ARJER
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994184-XTPS51397ARJE R Length: 3 mm Thickness: 900 µm Height: 1 mm Number of Pins: 20 Width: 3 mm Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994184-XTPS51397ARJER
Length: 3 mm
Thickness: 900 µm
Height: 1 mm
Number of Pins: 20
Width: 3 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 994184-XTPS51397ARJER
Product Name OEM Parts - OEM Parts (T - Z) - XTPS51397ARJER
Unlock Full Specs
to access all available technical data