Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970491-XPS628660AYCG
Length: 1.75 mm
Thickness: 500 µm
Number of Pins: 15
Width: 1.05 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970491-XPS628660AYCGR |
| Product Name | OEM Parts - OEM Parts (T - Z) - XPS628660AYCGR |