Texas Instruments Custom Parts - Custom Parts (U - Z) - XPS62088YWCR XPS62088YWCR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152843-XPS62088YWCR Length: 1.2 mm Thickness: 300 µm Height: 300 µm Number of Pins: 6 Width: 800 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152843-XPS62088YWCR Length: 1.2 mm Thickness: 300 µm Height: 300 µm Number of Pins: 6 Width: 800 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - XPS62088YWCR - 1152843-XPS62088YWCR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - XPS62088YWCR
1152843-XPS62088YWCR
Custom Parts - Custom Parts (U - Z) - XPS62088YWCR 1152843-XPS62088YWCR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152843-XPS62088YWCR Length: 1.2 mm Thickness: 300 µm Height: 300 µm Number of Pins: 6 Width: 800 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152843-XPS62088YWCR
Length: 1.2 mm
Thickness: 300 µm
Height: 300 µm
Number of Pins: 6
Width: 800 µm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1152843-XPS62088YWCR
Product Name Custom Parts - Custom Parts (U - Z) - XPS62088YWCR
Unlock Full Specs
to access all available technical data