C6000 DSP+ARM Processor 256-BGA Product overview: XOMAPL137DZKBA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XOMAPL137DZKBA3 can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)
Win Source Part Number: 1212433-XOMAPL137DZK
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: OMAP-L1x
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART
Standard Package: 90
Package / Case: 256-BGA
Supplier Device Package: 256-BGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: XOMAPL13
Product Status: Obsolete
IC MPU OMAP-L1X 375MHZ 256BGA
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)
IC MPU OMAP-L1X 375MHZ 256BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-XOMAPL137DZKBA3 | XOMAPL137DZKBA3-ND | 1212433-XOMAPL137DZKBA3 | XOMAPL137DZKBA3 | XOMAPL137DZKBA3 | XOMAPL137DZKBA3 |
| Product Name | BGA Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Supply Voltage | 1.2 | 1.8V; 3.3V | 1.8V, 3.3V | |||
| Pin Count | 256 | 256 | ||||
| Clock Speed | 30 MHz | 375 MHz | 375 MHz | 375 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |