Texas Instruments High-Performance Analog 375MHZ Embedded Microprocessor MPU XOMAPL137BZKB3

Description
IC MPU OMAP-L1X 375MHZ 256BGA Product overview: XOMAPL137BZKB3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 375MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XOMAPL137BZKB3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU OMAP-L1X 375MHZ 256BGA Product overview: XOMAPL137BZKB3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 375MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XOMAPL137BZKB3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375MHZ Embedded Microprocessor MPU - 694-XOMAPL137BZKB3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHZ Embedded Microprocessor MPU
694-XOMAPL137BZKB3
375MHZ Embedded Microprocessor MPU 694-XOMAPL137BZKB3
IC MPU OMAP-L1X 375MHZ 256BGA Product overview: XOMAPL137BZKB3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 375MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XOMAPL137BZKB3 can be used for catalog matching and distributor lookup.

IC MPU OMAP-L1X 375MHZ 256BGA Product overview: XOMAPL137BZKB3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 375MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XOMAPL137BZKB3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - XOMAPL137BZKB3 - 144767-XOMAPL137BZKB3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XOMAPL137BZKB3
144767-XOMAPL137BZKB3
Embedded - Embedded - Microprocessors - XOMAPL137BZKB3 144767-XOMAPL137BZKB3
Manufacturer: Texas Instruments Win Source Part Number: 144767-XOMAPL137BZKB 3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 256-BGA (17x17) Speed(Frequency): 375MHz Security Package / Case: 256-BGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144767-XOMAPL137BZKB3
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 256-BGA (17x17)
Speed(Frequency): 375MHz
Security Package / Case: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-23789-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-23789-ND
Microprocessors 296-23789-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - XOMAPL137BZKB3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XOMAPL137BZKB3
Embedded - Microprocessors XOMAPL137BZKB3
IC MPU OMAP-L1X 375MHZ 256BGA

IC MPU OMAP-L1X 375MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - XOMAPL137BZKB3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XOMAPL137BZKB3
Microprocessors XOMAPL137BZKB3
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - XOMAPL137BZKB3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
XOMAPL137BZKB3
Integrated Circuits (ICs) - Embedded - Microprocessors XOMAPL137BZKB3
IC MPU OMAP-L1X 375MHZ 256BGA

IC MPU OMAP-L1X 375MHZ 256BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XOMAPL137BZKB3 144767-XOMAPL137BZKB3 296-23789-ND XOMAPL137BZKB3 XOMAPL137BZKB3 XOMAPL137BZKB3
Product Name 375MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XOMAPL137BZKB3 Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family OMAPL1xx ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Package Type Other; Tray BGA; Other; 256-BGA (17x17) BGA; Other; 256-BGA BGA; Other; 256-BGA
Pin Count 256 256
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM29000PQRUTS - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9N12-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.65 V to 3.6 V
Package Type Other; Tape & Reel (TR)
Pin Count 217
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details