Texas Instruments 300MHZ Embedded Microprocessor MPU XOMAPL137AZKBT3

Description
IC MPU OMAP-L1X 300MHZ 256BGA Product overview: XOMAPL137AZKBT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XOMAPL137AZKBT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU OMAP-L1X 300MHZ 256BGA Product overview: XOMAPL137AZKBT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XOMAPL137AZKBT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MHZ Embedded Microprocessor MPU - 694-XOMAPL137AZKBT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-XOMAPL137AZKBT3
300MHZ Embedded Microprocessor MPU 694-XOMAPL137AZKBT3
IC MPU OMAP-L1X 300MHZ 256BGA Product overview: XOMAPL137AZKBT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XOMAPL137AZKBT3 can be used for catalog matching and distributor lookup.

IC MPU OMAP-L1X 300MHZ 256BGA Product overview: XOMAPL137AZKBT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XOMAPL137AZKBT3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XOMAPL137AZKBT3 - 939829-XOMAPL137AZKBT3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XOMAPL137AZKBT3
939829-XOMAPL137AZKBT3
Embedded - Embedded - Microprocessors - XOMAPL137AZKBT3 939829-XOMAPL137AZKBT3
Manufacturer: Texas Instruments Win Source Part Number: 939829-XOMAPL137AZKB T3 Series: OMAP-L1x Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 300MHz 256-BGA Core Processor: ARM926EJ-S Speed: 300MHz Package: Tray Package: 256-BGA Part Status: Obsolete Family Name: XOMAPL13 Categories: Integrated Circuits (ICs) Case / Package: 256-BGA ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 939829-XOMAPL137AZKBT3
Series: OMAP-L1x
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 300MHz 256-BGA
Core Processor: ARM926EJ-S
Speed: 300MHz
Package: Tray
Package: 256-BGA
Part Status: Obsolete
Family Name: XOMAPL13
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - XOMAPL137AZKBT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XOMAPL137AZKBT3
Embedded - Microprocessors XOMAPL137AZKBT3
IC MPU OMAP-L1X 300MHZ 256BGA

IC MPU OMAP-L1X 300MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - XOMAPL137AZKBT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XOMAPL137AZKBT3
Microprocessors XOMAPL137AZKBT3
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 300MHz 256-BGA

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 300MHz 256-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XOMAPL137AZKBT3 939829-XOMAPL137AZKBT3 XOMAPL137AZKBT3 XOMAPL137AZKBT3
Product Name 300MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XOMAPL137AZKBT3 Embedded - Microprocessors Microprocessors
Microprocessor Family XOMAPL13 ARM; ARM926EJ-S ARM926EJ-S
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details