XIO2001 PCI to PCI Bridge Interface Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 800107-XIO2001EVM
Main Purpose: Interface, PCI to PCI Bridge
Supplied Contents: Board(s)
Utilized IC / Part: XIO2001
Family Name: XIO2001
Categories: Development Boards, Kits, Programmers
Introduction Date: May 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
PCI EXPRESS TO BRIDGE, EVALUATION MOD; Kit Application Type:Interface; Application Sub Type:PCI Express to PCI Bridge; Silicon Manufacturer:Texas Instruments; Silicon Core Number:XIO2001; Product Range:-; Kit Contents:Evaluation RoHS Compliant: Yes
EVAL MODULE FOR XIO2001
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-31351-ND | XIO2001EVM | 800107-XIO2001EVM | 27AJ1144 | XIO2001EVM |
| Product Name | Evaluation and Demonstration Boards and Kits | EVAL MODULE FOR XIO2001 | Evaluation and Demonstration Boards and Kits - XIO2001EVM | Pci Express To Bridge, Evaluation Mod; Kit Application Type Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |