Texas Instruments High-Performance Analog 32-bit Embedded Microprocessor MPU XAM3874BCYE

Description
IC 32-BIT, RISC PROCESSOR, PBGA684, 23 X 23 MM, 0.80 MM PITCH, LEAD FREE, PLASTIC, FCBGA-684, Microprocessor Product overview: XAM3874BCYE from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM3874BCYE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 32-BIT, RISC PROCESSOR, PBGA684, 23 X 23 MM, 0.80 MM PITCH, LEAD FREE, PLASTIC, FCBGA-684, Microprocessor Product overview: XAM3874BCYE from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM3874BCYE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit Embedded Microprocessor MPU - 694-XAM3874BCYE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microprocessor MPU
694-XAM3874BCYE
32-bit Embedded Microprocessor MPU 694-XAM3874BCYE
IC 32-BIT, RISC PROCESSOR, PBGA684, 23 X 23 MM, 0.80 MM PITCH, LEAD FREE, PLASTIC, FCBGA-684, Microprocessor Product overview: XAM3874BCYE from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM3874BCYE can be used for catalog matching and distributor lookup.

IC 32-BIT, RISC PROCESSOR, PBGA684, 23 X 23 MM, 0.80 MM PITCH, LEAD FREE, PLASTIC, FCBGA-684, Microprocessor Product overview: XAM3874BCYE from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM3874BCYE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1025120-XAM3874BCYE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1025120-XAM3874BCYE
Integrated Circuits (ICs) - Embedded - Microprocessors 1025120-XAM3874BCYE
Win Source Part Number: 1025120-XAM3874BCYE Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 720MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: DDR2, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI, HDVPSS Ethernet: 10/100/1000Mbps (1) SATA: SATA 3Gbps (1) USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART Standard Package: 60 Package / Case: 684-BFBGA, FCBGA Supplier Device Package: 684-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 90°C (TJ) Alternative Parts (Cross-Reference): AM3871CCYE100; AM3871CCYE80; MCIMX6D5EYM10AD; MCIMX6D5EYM10AC; MCIMX6Q5EYM10AD; AM3703CBPD100; ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-XAM3874BCYE-TI Base Product Number: XAM38 Product Status: Obsolete

Win Source Part Number: 1025120-XAM3874BCYE
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 720MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: DDR2, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI, HDVPSS
Ethernet: 10/100/1000Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART
Standard Package: 60
Package / Case: 684-BFBGA, FCBGA
Supplier Device Package: 684-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Alternative Parts (Cross-Reference): AM3871CCYE100; AM3871CCYE80; MCIMX6D5EYM10AD; MCIMX6D5EYM10AC; MCIMX6Q5EYM10AD; AM3703CBPD100;
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-XAM3874BCYE-TI
Base Product Number: XAM38
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - XAM3874BCYE-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
XAM3874BCYE-ND
Microprocessors XAM3874BCYE-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 684-FCBGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 684-FCBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - XAM3874BCYE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
XAM3874BCYE
Integrated Circuits (ICs) - Embedded - Microprocessors XAM3874BCYE
IC MPU SITARA 720MHZ 684FCBGA

IC MPU SITARA 720MHZ 684FCBGA

Supplier's Site
Microprocessors - XAM3874BCYE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XAM3874BCYE
Microprocessors XAM3874BCYE
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 684-FCBGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 684-FCBGA (23x23)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XAM3874BCYE 1025120-XAM3874BCYE XAM3874BCYE-ND XAM3874BCYE XAM3874BCYE
Product Name 32-bit Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Package Type Other; FCBGA Other; 684-BFBGA, FCBGA BGA; Other; 684-BFBGA, FCBGA
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3354BZCZD80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9XE256-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8|2.5|3.3
Package Type Other; Tray
Pin Count 217
View Details
5 suppliers