IC MPU SITARA 800MHZ 515FCBGA Product overview: XAM3715ACBC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM3715ACBC can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 750706-XAM3715ACBC
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Supplier Device Package: 515-POP-FCBGA (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Package: 515-VFBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: AM3715
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
IC MPU SITARA 800MHZ 515FCBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-XAM3715ACBC | 750706-XAM3715ACBC | XAM3715ACBC | XAM3715ACBC |
| Product Name | 800MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - XAM3715ACBC | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | BGA; Other; 515-VFBGA, FCBGA | ||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |