Texas Instruments High-Performance Analog Embedded Microprocessor MPU XAM3517ZCN

Description
MICROPROCESSOR, PBGA491, 17 X 17 MM, 0.65 MM PITCH, PLASTIC, NFBGA-491 Product overview: XAM3517ZCN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM3517ZCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MICROPROCESSOR, PBGA491, 17 X 17 MM, 0.65 MM PITCH, PLASTIC, NFBGA-491 Product overview: XAM3517ZCN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM3517ZCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-XAM3517ZCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XAM3517ZCN
Embedded Microprocessor MPU 694-XAM3517ZCN
MICROPROCESSOR, PBGA491, 17 X 17 MM, 0.65 MM PITCH, PLASTIC, NFBGA-491 Product overview: XAM3517ZCN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM3517ZCN can be used for catalog matching and distributor lookup.

MICROPROCESSOR, PBGA491, 17 X 17 MM, 0.65 MM PITCH, PLASTIC, NFBGA-491 Product overview: XAM3517ZCN from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XAM3517ZCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-27443-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-27443-ND
Microprocessors 296-27443-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - XAM3517ZCN - 1281407-XAM3517ZCN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XAM3517ZCN
1281407-XAM3517ZCN
Embedded - Embedded - Microprocessors - XAM3517ZCN 1281407-XAM3517ZCN
Manufacturer: Texas Instruments Win Source Part Number: 1281407-XAM3517ZCN Series: Sitara Packaging: Bulk Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography Package: 491-LFBGA Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Part Status: Obsolete(EOL) Family Name: XAM3517 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 491-NFBGA (17x17) Alternative Parts (Cross-Reference): XAM3517AZCN; XAM3517AZER; Introduction Date: October 01, 2009 ECCN: 5A002.a.1.a Country of Origin: Philippines Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1281407-XAM3517ZCN
Series: Sitara
Packaging: Bulk
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography
Package: 491-LFBGA
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Part Status: Obsolete(EOL)
Family Name: XAM3517
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 491-NFBGA (17x17)
Alternative Parts (Cross-Reference): XAM3517AZCN; XAM3517AZER;
Introduction Date: October 01, 2009
ECCN: 5A002.a.1.a
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - XAM3517ZCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XAM3517ZCN
Microprocessors XAM3517ZCN
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - XAM3517ZCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
XAM3517ZCN
Integrated Circuits (ICs) - Embedded - Microprocessors XAM3517ZCN
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site
Embedded - Microprocessors - XAM3517ZCN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XAM3517ZCN
Embedded - Microprocessors XAM3517ZCN
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XAM3517ZCN 296-27443-ND 1281407-XAM3517ZCN XAM3517ZCN XAM3517ZCN XAM3517ZCN
Product Name Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - XAM3517ZCN Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Supply Voltage 1.2V 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; LFBGA Other; 491-LFBGA BGA; Other; 491-LFBGA
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microprocessors - ATSAMA5D27C-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details