ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)
IC MPU SITARA 375MHZ 176HLQFP
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)
IC MPU SITARA 375MHZ 176HLQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | XAM1705BPTP3-ND | XAM1705BPTP3 | XAM1705BPTP3 | XAM1705BPTP3 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | LFQP; Other; 176-LQFP Exposed Pad | QFP | QFP; Other; 176-LQFP Exposed Pad |