Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Manufacturer: Texas Instruments
Win Source Part Number: 1280374-WL1835MODGBM
Series: WiLink
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 70°C
Package: Module
Mounting: SMD
Frequency: 2.4GHz
Operating Supply Voltage: 2.9 V ~ 4.8 V
Protocol: 802.11a/b/g/n, Bluetooth v4.1
Data Rate: 54Mbps
Antenna Type: Integrated, Chip
Power - Output: 17.3dBm
Sensitivity: -96.3dBm
Current - Receiving: 49mA ~ 85mA
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, GFSK, OFDM
Serial Interfaces: SDIO, UART
Current - Transmitting: 238mA ~ 420mA
Family Name: WL1835MOD
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): WL1801MODGBMOCT; WL1801MODGBMOCR; WL1835MODGBMOCT;
Introduction Date: September 15, 2013
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 296-38032-1-ND | 1280374-WL1835MODGBMOCR | WL1835MODGBMOCR | WL1835MODGBMOCR |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - WL1835MODGBMOCR | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | |||
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -96.3 dBm | -96.3 dBm | -96.3 dBm | -96.3 dBm |