Manufacturer: Texas Instruments
Win Source Part Number: 133433-WL1831MODGBMO
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11a/b/g/n, Bluetooth v4.1
Data Rate: 54Mbps
Antenna Type: Integrated, Chip
Power - Output: 17.3dBm
Sensitivity: -96.3dBm
Current - Receiving: 49mA to 85mA
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, GFSK, OFDM
Serial Interfaces: SDIO, UART
Current - Transmitting: 238mA to 420mA
Family Name: WL1835MOD
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: Module
Supply Voltage - Operating: 2.9 V to 4.8 V
Alternative Parts (Cross-Reference): WL1801MODGBMOCT; WL1801MODGBMOCR; WL1831MODGBMOCR;
Introduction Date: September 15, 2013
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
RF TXRX MODULE BLUETOOTH SMD
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 133433-WL1831MODGBMOCT | 296-37027-1-ND | WL1831MODGBMOCT | WL1831MODGBMOCT |
| Product Name | RF Transceiver Modules - WL1831MODGBMOCT | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -96.3 dBm | -96.3 dBm | -96.3 dBm | -96.3 dBm |
| Output Power | 17.3 dBm | 17.3 dBm | 17.3 dBm | 17.3 dBm |