Texas Instruments High-Performance Analog RF Transceiver Modules - WL1831MODGBMOCR WL1831MODGBMOCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081253-WL1831MODGBMO CR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11a/b/g/n, Bluetooth v4.1 Data Rate: 54Mbps Antenna Type: Integrated, Chip Power - Output: 17.3dBm Sensitivity: -96.3dBm Current - Receiving: 49mA to 85mA RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, GFSK, OFDM Serial Interfaces: SDIO, UART Current - Transmitting: 238mA to 420mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 100-SMD Module Supply Voltage - Operating: 2.9 V to 4.8 V Alternative Parts (Cross-Reference): WL1831MODGBMOCT; WL1801MODGBMOCT; WL1801MODGBMOCR; WL1831MODGBMOCR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081253-WL1831MODGBMO CR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11a/b/g/n, Bluetooth v4.1 Data Rate: 54Mbps Antenna Type: Integrated, Chip Power - Output: 17.3dBm Sensitivity: -96.3dBm Current - Receiving: 49mA to 85mA RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, GFSK, OFDM Serial Interfaces: SDIO, UART Current - Transmitting: 238mA to 420mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 100-SMD Module Supply Voltage - Operating: 2.9 V to 4.8 V Alternative Parts (Cross-Reference): WL1831MODGBMOCT; WL1801MODGBMOCT; WL1801MODGBMOCR; WL1831MODGBMOCR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - WL1831MODGBMOCR - 081253-WL1831MODGBMOCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - WL1831MODGBMOCR
081253-WL1831MODGBMOCR
RF Transceiver Modules - WL1831MODGBMOCR 081253-WL1831MODGBMOCR
Manufacturer: Texas Instruments Win Source Part Number: 081253-WL1831MODGBMO CR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11a/b/g/n, Bluetooth v4.1 Data Rate: 54Mbps Antenna Type: Integrated, Chip Power - Output: 17.3dBm Sensitivity: -96.3dBm Current - Receiving: 49mA to 85mA RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, GFSK, OFDM Serial Interfaces: SDIO, UART Current - Transmitting: 238mA to 420mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 100-SMD Module Supply Voltage - Operating: 2.9 V to 4.8 V Alternative Parts (Cross-Reference): WL1831MODGBMOCT; WL1801MODGBMOCT; WL1801MODGBMOCR; WL1831MODGBMOCR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081253-WL1831MODGBMOCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11a/b/g/n, Bluetooth v4.1
Data Rate: 54Mbps
Antenna Type: Integrated, Chip
Power - Output: 17.3dBm
Sensitivity: -96.3dBm
Current - Receiving: 49mA to 85mA
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, GFSK, OFDM
Serial Interfaces: SDIO, UART
Current - Transmitting: 238mA to 420mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 100-SMD Module
Supply Voltage - Operating: 2.9 V to 4.8 V
Alternative Parts (Cross-Reference): WL1831MODGBMOCT; WL1801MODGBMOCT; WL1801MODGBMOCR; WL1831MODGBMOCR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Transceiver Modules and Modems - 296-43666-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-43666-6-ND
RF Transceiver Modules and Modems 296-43666-6-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 296-43666-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-43666-1-ND
RF Transceiver Modules and Modems 296-43666-1-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 296-43666-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-43666-2-ND
RF Transceiver Modules and Modems 296-43666-2-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - WL1831MODGBMOCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
WL1831MODGBMOCR
RF and Wireless - RF Transceiver Modules and Modems WL1831MODGBMOCR
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site
RF Transceiver Modules and Modems - WL1831MODGBMOCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WL1831MODGBMOCR
RF Transceiver Modules and Modems WL1831MODGBMOCR
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 081253-WL1831MODGBMOCR 296-43666-6-ND WL1831MODGBMOCR WL1831MODGBMOCR
Product Name RF Transceiver Modules - WL1831MODGBMOCR RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96.3 dBm -96.3 dBm -96.3 dBm -96.3 dBm
Output Power 17.3 dBm 17.3 dBm 17.3 dBm 17.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1152-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Frequency 800 to 1900 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details