Win Source Part Number: 1104679-WL1831GYFVR
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: WiLink™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth v5.1
Antenna Type: Antenna Not Included
Utilized IC / Part: WL18x1
RF Family/Standard: Bluetooth, WiFi
Serial Interfaces: HCI, SDIO, UART
Package / Case: 130-UFBGA, WLCSP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-WL1831GYFVRTR
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MOD BLUETOOTH WIFISMD
RF TXRX MOD BLUETOOTH WIFISMD
RF TXRX MODULE BLUETOOTH SMD
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1104679-WL1831GYFVR | 296-WL1831GYFVRTR-ND | WL1831GYFVR | WL1831GYFVR |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans |