Texas Instruments High-Performance Analog RF Transceiver Modules and Modems WL1807MODGIMOCT

Description
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 296-WL1807MODGIMOCTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-WL1807MODGIMOCTTR-ND
RF Transceiver Modules and Modems 296-WL1807MODGIMOCTTR-ND
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount

Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 296-WL1807MODGIMOCTDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-WL1807MODGIMOCTDKR-ND
RF Transceiver Modules and Modems 296-WL1807MODGIMOCTDKR-ND
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount

Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 296-WL1807MODGIMOCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-WL1807MODGIMOCT-ND
RF Transceiver Modules and Modems 296-WL1807MODGIMOCT-ND
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount

Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount

Buy Now Datasheet
RF Transceiver Modules - WL1807MODGIMOCT - 903258-WL1807MODGIMOCT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - WL1807MODGIMOCT
903258-WL1807MODGIMOCT
RF Transceiver Modules - WL1807MODGIMOCT 903258-WL1807MODGIMOCT
Manufacturer: Texas Instruments Win Source Part Number: 903258-WL1807MODGIMO CT Series: WiLink™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz - Surface Mount Package: Reel - TR Package: 100-SMD Module Mounting: Surface Mount Family Name: WL1807 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH info available upon request HTSUS: 8517.62.0090 Other Part Number: 296-43665-2-NDR, 296-43665-6, 296-43665-6INACTIVE, WL1807MODGIMOCT-ND, -296-43665-1-ND, -WL1807MODGIMOCTINAC TIVE, 296-43665-1-NDR, 296-43665-6-NDR, 296-43665-1INACTIVE, 296-43665-1, -WL1807MODGIMOCT-NDR , 296-43665-2, 296-43665-2INACTIVE

Manufacturer: Texas Instruments
Win Source Part Number: 903258-WL1807MODGIMOCT
Series: WiLink™
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz - Surface Mount
Package: Reel - TR
Package: 100-SMD Module
Mounting: Surface Mount
Family Name: WL1807
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH info available upon request
HTSUS: 8517.62.0090
Other Part Number: 296-43665-2-NDR, 296-43665-6, 296-43665-6INACTIVE, WL1807MODGIMOCT-ND, -296-43665-1-ND, -WL1807MODGIMOCTINACTIVE, 296-43665-1-NDR, 296-43665-6-NDR, 296-43665-1INACTIVE, 296-43665-1, -WL1807MODGIMOCT-NDR, 296-43665-2, 296-43665-2INACTIVE

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - WL1807MODGIMOCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
WL1807MODGIMOCT
RF and Wireless - RF Transceiver Modules and Modems WL1807MODGIMOCT
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site
RF Transceiver Modules and Modems - WL1807MODGIMOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WL1807MODGIMOCT
RF Transceiver Modules and Modems WL1807MODGIMOCT
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount

Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Surface Mount

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 296-WL1807MODGIMOCTTR-ND 903258-WL1807MODGIMOCT WL1807MODGIMOCT WL1807MODGIMOCT
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - WL1807MODGIMOCT RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 5000 MHz 2400 to 5000 MHz 2400 to 5000 MHz
Sensitivity -95 dBm -95 dBm -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5103ATZ - 911192-AFBR-5103ATZ - Win Source Electronics
Specs
Device Type Rec-Trans
Package Type Through Hole
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details