IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.1 2.4GHz, 5GHz 100-SMD Module
IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.1 2.4GHz, 5GHz 100-SMD Module
IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.1 2.4GHz, 5GHz 100-SMD Module
Manufacturer: Texas Instruments
Win Source Part Number: 846876-WL1807MODGIMO
Series: WiLink™
Features: IC RF
Package: Reel - TR
Family Name: WL1807
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH info available upon request
HTSUS: 8473.30.1180
Other Part Number: WL1807MODGIMOCR-ND, 296-WL1807MODGIMOCRD
IC RF TXRX+MCU BLUETOOTH 100SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 296-WL1807MODGIMOCRTR-ND | 846876-WL1807MODGIMOCR | WL1807MODGIMOCR |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver ICs - WL1807MODGIMOCR | RF and Wireless - RF Transceiver ICs |
| RF Modulation | Frequency Shift Key | ||
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Operating Frequency | 2400 to 5000 MHz | 2400 to 5000 MHz | |
| Sensitivity | -95 dBm | -95 dBm |