Texas Instruments High-Performance Analog RF Transceiver Modules and Modems WL1805MODGBMOCT

Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 296-37026-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-37026-2-ND
RF Transceiver Modules and Modems 296-37026-2-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 296-37026-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-37026-6-ND
RF Transceiver Modules and Modems 296-37026-6-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 296-37026-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-37026-1-ND
RF Transceiver Modules and Modems 296-37026-1-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Buy Now Datasheet
RF Transceiver Modules - WL1805MODGBMOCT - 799313-WL1805MODGBMOCT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - WL1805MODGBMOCT
799313-WL1805MODGBMOCT
RF Transceiver Modules - WL1805MODGBMOCT 799313-WL1805MODGBMOCT
Manufacturer: Texas Instruments Win Source Part Number: 799313-WL1805MODGBMO CT Series: WiLink Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C Package: Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 2.9 V ~ 4.8 V Protocol: 802.11a/b/g/n, Bluetooth v4.1 Data Rate: 54Mbps Antenna Type: Integrated, Chip Power - Output: 17.3dBm Sensitivity: -96.3dBm Current - Receiving: 49mA ~ 85mA RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, GFSK, OFDM Serial Interfaces: SDIO, UART Current - Transmitting: 238mA ~ 420mA Family Name: WL1835MOD Categories: RF/IF and RFID Alternative Parts (Cross-Reference): WL1801MODGBMOCT; WL1801MODGBMOCR; WL1835MODGBMOCT; Introduction Date: September 15, 2013 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799313-WL1805MODGBMOCT
Series: WiLink
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C
Package: Module
Mounting: SMD
Frequency: 2.4GHz
Operating Supply Voltage: 2.9 V ~ 4.8 V
Protocol: 802.11a/b/g/n, Bluetooth v4.1
Data Rate: 54Mbps
Antenna Type: Integrated, Chip
Power - Output: 17.3dBm
Sensitivity: -96.3dBm
Current - Receiving: 49mA ~ 85mA
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, GFSK, OFDM
Serial Interfaces: SDIO, UART
Current - Transmitting: 238mA ~ 420mA
Family Name: WL1835MOD
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): WL1801MODGBMOCT; WL1801MODGBMOCR; WL1835MODGBMOCT;
Introduction Date: September 15, 2013
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Transceiver Modules and Modems - WL1805MODGBMOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WL1805MODGBMOCT
RF Transceiver Modules and Modems WL1805MODGBMOCT
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - WL1805MODGBMOCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
WL1805MODGBMOCT
RF and Wireless - RF Transceiver Modules and Modems WL1805MODGBMOCT
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 296-37026-2-ND 799313-WL1805MODGBMOCT WL1805MODGBMOCT WL1805MODGBMOCT
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - WL1805MODGBMOCT RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96.3 dBm -96.3 dBm -96.3 dBm -96.3 dBm
Unlock Full Specs
to access all available technical data