Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Manufacturer: Texas Instruments
Win Source Part Number: 807998-WL1801MODGBMO
Packaging: Reel
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth 4.2
Data Rate: 54Mbps
Power - Output: 18.5dBm
Sensitivity: -96.3dBm
Current - Receiving: 49mA ~ 85mA
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, GFSK, OFDM
Serial Interfaces: SDIO, UART
Current - Transmitting: 238mA ~ 420mA
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.9V ~ 4.8V
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 296-37025-1-ND | 807998-WL1801MODGBMOCT | WL1801MODGBMOCT | WL1801MODGBMOCT |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - WL1801MODGBMOCT | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | |||
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -96.3 dBm | -96.3 dBm | -96.3 dBm | -96.3 dBm |