Manufacturer: Texas Instruments
Win Source Part Number: 799312-WL1801MODGBMO
Series: WiLink
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C
Package: 100-SMD Module
Mounting: SMD
Frequency: 2.4GHz
Operating Supply Voltage: 2.9 V ~ 4.8 V
Protocol: 802.11a/b/g/n, Bluetooth v4.1
Data Rate: 54Mbps
Antenna Type: Integrated, Chip
Power - Output: 17.3dBm
Sensitivity: -96.3dBm
Current - Receiving: 49mA ~ 85mA
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, GFSK, OFDM
Serial Interfaces: UART
Current - Transmitting: 238mA ~ 420mA
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): WL1831MODGBMOCT; WL1801MODGBMOCT; WL1801MODGBMOCR; WL1831MODGBMOCR;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 799312-WL1801MODGBMOCR | 296-43664-2-ND | WL1801MODGBMOCR | WL1801MODGBMOCR |
| Product Name | RF Transceiver Modules - WL1801MODGBMOCR | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -96.3 dBm | -96.3 dBm | -96.3 dBm | -96.3 dBm |
| Output Power | 17.3 dBm | 17.3 dBm | 17.3 dBm | 17.3 dBm |