Texas Instruments RF/IF and RFID - RF Transceiver Modules and Modems WL1801GYFVR

Description
Win Source Part Number: 972476-WL1801GYFVR Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WiLink™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Antenna Type: Antenna Not Included Utilized IC / Part: WL18x1 RF Family/Standard: WiFi Serial Interfaces: HCI, SDIO, UART Package / Case: 130-UFBGA, WLCSP Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 71 pct. HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-WL1801GYFVRTR
Request a Quote Datasheet
Description
Win Source Part Number: 972476-WL1801GYFVR Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WiLink™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Antenna Type: Antenna Not Included Utilized IC / Part: WL18x1 RF Family/Standard: WiFi Serial Interfaces: HCI, SDIO, UART Package / Case: 130-UFBGA, WLCSP Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 71 pct. HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-WL1801GYFVRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 972476-WL1801GYFVR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
972476-WL1801GYFVR
RF/IF and RFID - RF Transceiver Modules and Modems 972476-WL1801GYFVR
Win Source Part Number: 972476-WL1801GYFVR Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WiLink™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Antenna Type: Antenna Not Included Utilized IC / Part: WL18x1 RF Family/Standard: WiFi Serial Interfaces: HCI, SDIO, UART Package / Case: 130-UFBGA, WLCSP Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A992C Fake Threat In the Open Market: 71 pct. HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-WL1801GYFVRTR

Win Source Part Number: 972476-WL1801GYFVR
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: WiLink™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Antenna Type: Antenna Not Included
Utilized IC / Part: WL18x1
RF Family/Standard: WiFi
Serial Interfaces: HCI, SDIO, UART
Package / Case: 130-UFBGA, WLCSP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A992C
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-WL1801GYFVRTR

Buy Now
RF Transceiver Modules and Modems - 296-WL1801GYFVRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
296-WL1801GYFVRTR-ND
RF Transceiver Modules and Modems 296-WL1801GYFVRTR-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - WL1801GYFVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
WL1801GYFVR
RF and Wireless - RF Transceiver Modules and Modems WL1801GYFVR
RF TXRX MODULE WIFI SMD

RF TXRX MODULE WIFI SMD

Supplier's Site
RF Transceiver Modules and Modems - WL1801GYFVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WL1801GYFVR
RF Transceiver Modules and Modems WL1801GYFVR
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 972476-WL1801GYFVR 296-WL1801GYFVRTR-ND WL1801GYFVR WL1801GYFVR
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details