IC VIDEO FRONT END 64VQFN Product overview: VSP8133RSKR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-VSP8133RSKR can be used for catalog matching and distributor lookup.
Video Generator IC I²C 64-VQFN (8x8) Package
Win Source Part Number: 1104260-VSP8133RSKR
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Professional Video
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Generator
Voltage - Supply: 1.5V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: VSP8133
Control Interface: I²C
Video Generator IC I²C 64-VQFN (8x8) Package
IC VIDEO FRONT END 64VQFN
IC VIDEO FRONT END 64VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-VSP8133RSKR | VSP8133RSKR-ND | 1104260-VSP8133RSKR | VSP8133RSKR | VSP8133RSKR | VSP8133RSKR |
| Product Name | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Operating Temperature | 32 to 185 F (0.0 to 85 C) |