Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197364-VSP5324RGCT
Contact Plating: Gold
Polarity: Bipolar, Unipolar
Number of A/D Converters: 4
Quiescent Current: 185 mA
Categories: Custom Parts
Sampling Rate: 80 Msps
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Number of Analog Inputs: 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197364-VSP5324RGCT |
| Product Name | Custom Parts - Custom Parts (U - Z) - VSP5324RGCT |