Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5000PM VSP5000PM

Description
Manufacturer: Texas Instruments Win Source Part Number: 135115-VSP5000PM Packaging: Tray Power (Watts): 290mW Number of Bits: 10 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 135115-VSP5000PM Packaging: Tray Power (Watts): 290mW Number of Bits: 10 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5000PM - 135115-VSP5000PM - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5000PM
135115-VSP5000PM
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5000PM 135115-VSP5000PM
Manufacturer: Texas Instruments Win Source Part Number: 135115-VSP5000PM Packaging: Tray Power (Watts): 290mW Number of Bits: 10 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135115-VSP5000PM
Packaging: Tray
Power (Watts): 290mW
Number of Bits: 10
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 135115-VSP5000PM
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5000PM
Package Type QFP; 64-LQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 2.7 GHz Single Channel Switch-LNA - QPB9361 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers