Manufacturer: Texas Instruments
Win Source Part Number: 141067-VSP3100Y
Packaging: Tray
Type: CCD Signal Processor, 14-Bit
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
VSP3100 14-BIT, 10 MSPS 3-CHANNE Product overview: VSP3100Y from Burr-Brown (Texas Instruments) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-VSP3100Y can be used for catalog matching and distributor lookup.
Video Processor IC 48-LQFP (7x7) Package
Video Processor IC 48-LQFP (7x7) Package
Video Processor IC 48-LQFP (7x7) Package
IC VIDEO CCD SIGNAL PROC 48LQFP
IC VIDEO CCD SIGNAL PROC 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 141067-VSP3100Y | 684-VSP3100Y | VSP3100Y-ND | VSP3100Y | VSP3100Y | VSP3100Y |
| Product Name | Linear - Linear - Video Processing - VSP3100Y | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |