Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2562PT VSP2562PT

Description
Manufacturer: Texas Instruments Win Source Part Number: 139927-VSP2562PT Packaging: Tray Power (Watts): 86mW Number of Bits: 12 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139927-VSP2562PT Packaging: Tray Power (Watts): 86mW Number of Bits: 12 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2562PT - 139927-VSP2562PT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2562PT
139927-VSP2562PT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2562PT 139927-VSP2562PT
Manufacturer: Texas Instruments Win Source Part Number: 139927-VSP2562PT Packaging: Tray Power (Watts): 86mW Number of Bits: 12 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139927-VSP2562PT
Packaging: Tray
Power (Watts): 86mW
Number of Bits: 12
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 139927-VSP2562PT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2562PT
Package Type QFP; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

4 - 20 GHz VPIN SPDT Switch - TGS2302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -2.7 to 2.7 volts
View Details
CD4052B-MIL CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BF3A - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
5 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers