SPECIALTY CONSUMER CIRCUIT, PQFP48, PLASTIC, LQFP-48 Product overview: VSP2270Y/2K from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-VSP2270Y/2K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 126084-VSP2270Y/2K
Packaging: Reel - TR
Type: CCD Signal Processor, 10-Bit
Applications: DSC, DVC, Camera
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Video Processor IC Analog Voltage 48-LQFP (7x7) Package
IC VIDEO CCD SIGNAL PROC 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-VSP2270Y/2K | 126084-VSP2270Y/2K | VSP2270Y/2K | VSP2270Y/2K |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - VSP2270Y/2K | Video Processing | Linear - Video Processing |
| Operating Temperature | -13 to 185 F (-25 to 85 C) |