The VSP2262Y is a mixed-signal processing integrated circuit designed for digital cameras, providing essential signal conditioning and analog-to-digital conversion for CCD arrays. It features Correlated Double Sampling (CDS) to enhance video signal extraction, with a programmable gain amplifier (PGA) offering a gain range from -6dB to +42dB, allowing for adaptability to varying illumination conditions. The device outputs 12-bit digital data at a conversion rate of up to 20MHz, ensuring high fidelity with a signal-to-noise ratio of 79dB. This IC operates on a low voltage supply of 2.7V to 3.6V, consuming approximately 83mW of power at 3.0V, and includes a standby mode that reduces power consumption to 6mW. The VSP2262Y is packaged in a 48-pin LQFP format, making it suitable for compact designs. Its capabilities make it a viable option for engineers looking to implement efficient video processing solutions in digital camera applications.
Video Processor IC Serial 48-LQFP (7x7) Package
Manufacturer: Texas Instruments
Win Source Part Number: 1279900-VSP2262Y
Packaging: Tray
Type: CCD Signal Processor, 12-Bit
Mounting Style: SMD
Applications: Camera
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: VSP2262
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Video Processor IC Serial 48-LQFP (7x7) Package
IC VIDEO CCD SIGNAL PROC 48LQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | VSP2262Y-ND | 1279900-VSP2262Y | VSP2262Y | VSP2262Y |
| Product Name | Linear - Linear - Video Processing - VSP2262Y | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |