Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP01M01ZWD VSP01M01ZWD

Description
Manufacturer: Texas Instruments Win Source Part Number: 938876-VSP01M01ZWD Features: 2 Channel AFE 10 Bit 139 mW 100-BGA (7x7) Package: 100-TFBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: VSP01M01 Categories: Integrated Circuits (ICs) Case / Package: 100-BGA (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938876-VSP01M01ZWD Features: 2 Channel AFE 10 Bit 139 mW 100-BGA (7x7) Package: 100-TFBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: VSP01M01 Categories: Integrated Circuits (ICs) Case / Package: 100-BGA (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP01M01ZWD - 938876-VSP01M01ZWD - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP01M01ZWD
938876-VSP01M01ZWD
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP01M01ZWD 938876-VSP01M01ZWD
Manufacturer: Texas Instruments Win Source Part Number: 938876-VSP01M01ZWD Features: 2 Channel AFE 10 Bit 139 mW 100-BGA (7x7) Package: 100-TFBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: VSP01M01 Categories: Integrated Circuits (ICs) Case / Package: 100-BGA (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938876-VSP01M01ZWD
Features: 2 Channel AFE 10 Bit 139 mW 100-BGA (7x7)
Package: 100-TFBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: VSP01M01
Categories: Integrated Circuits (ICs)
Case / Package: 100-BGA (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 938876-VSP01M01ZWD
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP01M01ZWD
Package Type 100-BGA (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

29 - 31 GHz Phase Shifter with Integrated SPDT Switch - QPC1000 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMP
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV16211DGG,11-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type "56-TFSOP
View Details
4 suppliers