Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM368ZCE Product overview: VS3674PITTA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VS3674PITTA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 799200-VS3674PITTA
Series: TMS320DM3x, DaVinci
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate: 432MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-VS3674PITTA | 799200-VS3674PITTA |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - VS3674PITTA |
| Clock Speed | 432 MHz | 432 MHz |