Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VECANA01G3 VECANA01G3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116986-VECANA01G3 Packaging: Tube/Rail Power (Watts): 225mW Number of Bits: 12 Number of Channels: 10 Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 18
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116986-VECANA01G3 Packaging: Tube/Rail Power (Watts): 225mW Number of Bits: 12 Number of Channels: 10 Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VECANA01G3 - 1116986-VECANA01G3 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VECANA01G3
1116986-VECANA01G3
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VECANA01G3 1116986-VECANA01G3
Manufacturer: Texas Instruments Win Source Part Number: 1116986-VECANA01G3 Packaging: Tube/Rail Power (Watts): 225mW Number of Bits: 12 Number of Channels: 10 Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 18

Manufacturer: Texas Instruments
Win Source Part Number: 1116986-VECANA01G3
Packaging: Tube/Rail
Power (Watts): 225mW
Number of Bits: 12
Number of Channels: 10
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1116986-VECANA01G3
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VECANA01G3
Package Type PLCC; 68-PLCC (24.23x24.23)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SP4T Switch - QPC6044 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers