Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VECANA01 VECANA01

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116985-VECANA01 Packaging: Tube/Rail Power (Watts): 225mW Number of Bits: 12 Number of Channels: 10 Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116985-VECANA01 Packaging: Tube/Rail Power (Watts): 225mW Number of Bits: 12 Number of Channels: 10 Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VECANA01 - 1116985-VECANA01 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VECANA01
1116985-VECANA01
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VECANA01 1116985-VECANA01
Manufacturer: Texas Instruments Win Source Part Number: 1116985-VECANA01 Packaging: Tube/Rail Power (Watts): 225mW Number of Bits: 12 Number of Channels: 10 Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC (24.23x24.23) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116985-VECANA01
Packaging: Tube/Rail
Power (Watts): 225mW
Number of Bits: 12
Number of Channels: 10
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1116985-VECANA01
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VECANA01
Package Type PLCC; 68-PLCC (24.23x24.23)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC11138PW - 908022-74AC11138PW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 1727-6909-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
4 suppliers