Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7CT1 VCBUP7CT1

Description
Manufacturer: Texas Instruments Win Source Part Number: 799031-VCBUP7CT1 Series: TMS320DM646x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Clock Rate: 1GHz DSP, 500MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.30V Family Name: VCBUP7CT1 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 799031-VCBUP7CT1 Series: TMS320DM646x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Clock Rate: 1GHz DSP, 500MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.30V Family Name: VCBUP7CT1 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7CT1
799031-VCBUP7CT1
Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7CT1 799031-VCBUP7CT1
Manufacturer: Texas Instruments Win Source Part Number: 799031-VCBUP7CT1 Series: TMS320DM646x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Clock Rate: 1GHz DSP, 500MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.30V Family Name: VCBUP7CT1 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799031-VCBUP7CT1
Series: TMS320DM646x, DaVinci
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate: 1GHz DSP, 500MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.30V
Family Name: VCBUP7CT1
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Digital Media System-on-Chip 529-FCBGA 0 to 85 Product overview: VCBUP7CT1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUP7CT1 can be used for catalog matching and distributor lookup.

Digital Media System-on-Chip 529-FCBGA 0 to 85 Product overview: VCBUP7CT1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUP7CT1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 799031-VCBUP7CT1 698-VCBUP7CT1
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7CT1 Dsp
Supply Voltage 1.30V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21469BBC-3 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details