Texas Instruments Dsp VCBUP7CCUT6

Description
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6467CCUT6 Product overview: VCBUP7CCUT6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUP7CCUT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6467CCUT6 Product overview: VCBUP7CCUT6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUP7CCUT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6467CCUT6 Product overview: VCBUP7CCUT6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUP7CCUT6 can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6467CCUT6 Product overview: VCBUP7CCUT6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUP7CCUT6 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7CCUT6
799030-VCBUP7CCUT6
Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7CCUT6 799030-VCBUP7CCUT6
Manufacturer: Texas Instruments Win Source Part Number: 799030-VCBUP7CCUT6 Series: TMS320DM646x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.20V Family Name: VCBUP7 Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799030-VCBUP7CCUT6
Series: TMS320DM646x, DaVinci
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.20V
Family Name: VCBUP7
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
 - VCBUP7CCUT6 - Rochester Electronics
Newburyport, MA, United States
CMOS, PBGA529

CMOS, PBGA529

Supplier's Site Datasheet
DSP (Digital Signal Processors) - VCBUP7CCUT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
VCBUP7CCUT6
DSP (Digital Signal Processors) VCBUP7CCUT6
IC DGTL MEDIA PROC 529FCBGA

IC DGTL MEDIA PROC 529FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-VCBUP7CCUT6 799030-VCBUP7CCUT6 VCBUP7CCUT6 VCBUP7CCUT6
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7CCUT6 DSP (Digital Signal Processors)
Package Type Other; FCBGA BGA; PBGA; Other; PBGA529 BGA; Other; 529-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2183BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details