VCA8500BOARD 8 - Octal Variable Gain Differential - 55MHz 20mA -40¦C ~ 85¦C 145mA 3.15 V ~ 3.6 V 4.75 V ~ 5.25 V Fully Populated Board Cable Software VCA8500
EVAL BOARD FOR VCA8500
Manufacturer: Texas Instruments
Win Source Part Number: 799025-VCA8500BOARD
Operating Temperature Range: -40°C ~ 85°C
Output Type: Differential
-3db Bandwidth: 55MHz
Amplifier Type: Variable Gain
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: VCA8500
Family Name: VCA8500
Board Type: Fully Populated
Channels per IC: 8 - Octal
Current - Supply (Main IC): 145mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 20mA
Dual Supply Voltage (±): 3.15 V ~ 3.6 V, 4.75 V ~ 5.25 V
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
BOARD DEV FOR VCA8500
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | VCA8500BOARD | 296-VCA8500BOARD-ND | 799025-VCA8500BOARD | VCA8500BOARD |
| Product Name | VCA8500BOARD 8 - Octal Variable Gain Differential - 55MHz 20mA -40¦C ~ 85¦C 145mA 3.15 V ~ 3.6 V 4.75 V ~ 5.25 V Fully Populated Board Cable Software VCA8500 | Op Amp Evaluation Boards | Evaluation Boards - Op Amps - VCA8500BOARD | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |