IC REG BUCK ADJ 1.5A 10VSON
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-V62/15604-01YETR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 10-VFDFN Exposed Pad |
| Output Voltage | 0.8000 to 39 volts |