The OPA211-EP is a precision operational amplifier featuring 1.1nV/√Hz voltage noise density at 1kHz, 3.6mA per channel supply current, and rail-to-rail output swing. It is specified for operation from -55°C to +125°C and is available in an MSOP-8 package. The device supports dual supplies from ±2.25V to ±18V or single supplies from +4.5V to +36V, with a gain bandwidth product of 45MHz at unity gain and a slew rate of 27V/μs. It offers 700ns 16-bit settling time and input offset voltage of 180μV maximum. The OPA211-EP is designed for low-noise signal processing and 16-bit ADC driving applications.
Enhanced Product 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier 8-VSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/12619-01XE |
| Product Name | OPA211-EP Enhanced Product 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4.5 to 36 volts |
| VOS | 0.0500 millivolts |
| Quiescent Current (IQ) | 4500 microamps |
| CMRR | 108 dB |