The TL074-EP is a quad, low-noise JFET-input operational amplifier in a 14-pin SOIC package, designed for extended temperature operation from -40°C to 125°C. It features a slew rate of 13 V/μs, low input bias and offset currents, and total harmonic distortion of 0.003% typical. The device supports latch-up-free operation and has an output short-circuit protection. Thermal resistance junction-to-ambient is 86 °C/W. It is qualified for defense, aerospace, and medical applications with controlled baseline, one assembly and test site, and extended product traceability.
Enhanced Product Quad Low-Noise JFET-Input, General Purpose Operational Amplifier 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/11621-01XE |
| Product Name | TL074-EP Enhanced Product Quad Low-Noise JFET-Input, General Purpose Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 30 to 36 volts |
| VOS | 9 millivolts |
| Quiescent Current (IQ) | 2500 microamps |
| CMRR | 80 dB |