The UCC27322-EP is a single 9-A high-speed low-side MOSFET driver with enable, designed for switch-mode power supplies, DC/DC converters, motor controllers, and other high-current gate drive applications. It is packaged in an 8-pin SOIC (D) with dimensions compatible with standard SOIC footprints and operates over a temperature range of -55°C to 125°C. The device features a true drive output stage capable of ±9 A peak current, 20-ns typical rise and 15-ns typical fall times with a 10-nF load, and operates with a 4-V to 15-V supply voltage. It includes an enable input with internal pull-up, TTL/CMOS-compatible inputs independent of supply voltage, and latch-up and ESD protection. The package is Pb-free with NiPdAu finish and meets defense, aerospace, and medical application requirements with controlled baseline, one assembly/test site, one fabrication site, extended product life cycle, and product traceability.
Enhanced Product Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | V62/11601-02YE |
| Product Name | UCC27322-EP Enhanced Product Single 9-A High Speed Low-Side MOSFET Driver With Enable |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Input Threshold | TTL/CMOS |
| Output Current | 9 amps |
| Supply Voltage | 4 to 15 volts |