QUAD CHANNEL, 14 BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS 64-VQFN -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | V62/08628-02XE |
| Product Name | ADS6444-EP QUAD CHANNEL, 14 BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS |
| Interface Type | Serial; Parallel; SPI |
| Package Type | VQFN |
| Screening Level | HiRel Enhanced Product |
| Resolution | 14 bits |
| DNL | 2.5 LSB |