The TPS2818-EP is a single-channel high-speed MOSFET driver in a 5-pin SOT-23 (DBV) package, designed to deliver up to 2 A peak output current with rise and fall times of 25 ns maximum into a 1 nF load. It operates over an ambient temperature range of -55°C to 125°C and features an internal voltage regulator that extends the supply voltage range to 40 V. The device includes a noninverting input stage without an active pullup circuit. The V62/08601-03XE variant is electrically identical to the TPS2818MDBVREP, sharing its package, operating temperature, and functional characteristics.
Enhanced Product Single High-Speed Mosfet Driver 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | V62/08601-03XE |
| Product Name | TPS2818-EP Enhanced Product Single High-Speed Mosfet Driver |
| Input Threshold | CMOS |
| Output Current | 2 amps |
| Supply Voltage | 5 to 14 volts |
| Rise Time | 25 ns |
| Fall Time | 35 ns |