The UCC27424-EP is a dual 4-A high-speed low-side MOSFET driver with individual enable functions for each channel, designed for switch-mode power supplies, DC/DC converters, and motor controllers. It is packaged in an 8-pin HVSSOP (DGN) thermally-enhanced PowerPAD™ package measuring 3.00 mm × 3.00 mm, with a junction operating temperature range of -55°C to 150°C and a power dissipation rating of 3 W at 25°C. The device supports a supply voltage range of 4.5 V to 15 V, features TTL-/CMOS-compatible
Enhanced Product Dual 4A Mosfet Driver 8-MSOP-PowerPAD -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | V62/07624-01XE |
| Product Name | UCC27424-EP Enhanced Product Dual 4A Mosfet Driver |
| Driver Type | Dual Gate Driver |
| Supply Voltage | 5 to 15 volts |
| Rise Time | 20 ns |
| Fall Time | 15 ns |