The OPA336-EP is a single-supply, micro-power CMOS operational amplifier designed for battery-powered applications, operating from 2.3 V to 5.5 V with rail-to-rail output within 3 mV of the supplies. It is packaged in a 5-pin SOT-23 (DBV) surface-mount package and operates over a temperature range of -55 °C to 125 °C. The device has a typical quiescent current of 23 µA per amplifier, a typical input offset voltage of 500 µV, and input bias current of 1 pA. It meets JEDEC qualification standards for extended temperature operation, including Highly Accelerated Stress Test (HAST) and 85/85 testing. The part is listed as a production variant with RoHS compliance, NIPDAU lead finish, and a moisture sensitivity level of 2 at 260 °C peak reflow.
Enhanced Product Single-Supply, Micropower Cmos Operational Amplifiers Microamplifier(Tm) 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/06641-01XE |
| Product Name | OPA336-EP Enhanced Product Single-Supply, Micropower Cmos Operational Amplifiers Microamplifier(Tm) |
| Standards | RoHS |
| Supply Voltage (VS) | 2.3 to 5.5 volts |
| VOS | 0.5000 millivolts |
| Quiescent Current (IQ) | 35 microamps |
| CMRR | 76 dB |