The SN74ABT16373A-EP is a 16-bit transparent D-type latch with 3-state outputs, designed for driving capacitive or low-impedance loads in bus driver and I/O port applications. It is packaged in a 48-pin SSOP (DL) with dimensions matching the standard 300-mil shrink package. The device operates over an extended temperature range of -55°C to 125°C and features a flow-through architecture for optimized PCB layout. It has high-drive outputs with -24 mA I OH and 48 mA I OL, latch-enable and output-enable controls, and maintains high-impedance outputs during power-up and power-down. Latch-up performance exceeds 500 mA per JEDEC Standard JESD-17.
Enhanced Product 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | V62/06628-01XE |
| Product Name | SN74ABT16373A-EP Enhanced Product 16-Bit Transparent D-Type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 5V; 5 |
| Operating Current | 85 mA |