The TLE2021-EP is a precision, high-speed, low-power operational amplifier designed for single-supply and split-supply applications. It is available in an 8-pin SOIC package and operates over a temperature range of −55°C to 125°C. The device features a unity-gain bandwidth of 2 MHz, a slew rate of 0.45 V/μs minimum, a supply current of 300 μA maximum, an offset voltage of 100 μV maximum, and an input bias current of 50 nA maximum. It includes phase-reversal protection, low noise of 19 nV/√Hz, and an open-loop gain of 136 dB typical. The part meets JEDEC and industry standards for extended temperature operation, with qualification testing including HAST and 85/85 stress tests.
Enhanced Product Precision Low-Power Single Supply Operational Amplifier 8-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/04755-07XE |
| Product Name | TLE2021-EP Enhanced Product Precision Low-Power Single Supply Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4 to 40 volts |
| VOS | 0.5000 millivolts |
| Quiescent Current (IQ) | 300 microamps |
| CMRR | 85 dB |