Texas Instruments SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor V62/04603-02XA

Description
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -40 to 105
Request a Quote
Description
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SM320C6713B-EP is an enhanced-product floating-point digital signal processor designed for defense, aerospace, and medical applications. It is packaged in a 272-ball BGA format and operates over a temperature range of -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The SM320C6713B-EP is an enhanced-product floating-point digital signal processor designed for defense, aerospace, and medical applications. It is packaged in a 272-ball BGA format and operates over a temperature range of -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
SM320C6713B-EP Enhanced Product  Floating-Point Digital Signal Processor - V62/04603-02XA - Texas Instruments
Dallas, TX, United States
SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor
V62/04603-02XA
SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor V62/04603-02XA
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -40 to 105

Enhanced Product Floating-Point Digital Signal Processor 272-BGA -40 to 105

Buy Now Datasheet
Enhanced product C6713 DSP, Military 272-BGA -40 to 105 Product overview: V62/04603-02XA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-V62/04603-02XA can be used for catalog matching and distributor lookup.

Enhanced product C6713 DSP, Military 272-BGA -40 to 105 Product overview: V62/04603-02XA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-V62/04603-02XA can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - V62/04603-02XA
1279005-V62/04603-02XA
Embedded - Embedded - DSP (Digital Signal Processors) - V62/04603-02XA 1279005-V62/04603-02XA
Manufacturer: Texas Instruments Win Source Part Number: 1279005-V62/04603-02 XA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1279005-V62/04603-02XA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number V62/04603-02XA 698-V62/04603-02XA 1279005-V62/04603-02XA
Product Name SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - V62/04603-02XA
Supply Voltage 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
SMJ320VC33 Digital Signal Processor - SMJ320VC33HFGM150 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
2 suppliers
Dsp - 698-DM355ZCE216ECH - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
Operating Temperature 0 C (32 F)
Interface Type ASP, I2C, SPI, UART, USB
View Details
2 suppliers
OMAPL138B-EP Enhanced Product Low-Power Applications Processor - OMAPL138BGWTMEP - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers