The V62/03618-04YE is an enhanced product variant of the TLC2274A quadruple operational amplifier in a 14-pin SOIC package, operating over a temperature range of -55°C to 125°C. It features rail-to-rail output swing, a typical slew rate of 3.6 V/µs, a gain bandwidth of 2.2 MHz, and a low input offset voltage of 950 µV maximum at 25°C. The device supports both single- and split-supply operation and offers 9 nV/√Hz input noise voltage at 1 kHz. It is qualified for enhanced reliability under JEDEC and industry standards, including operational tests for accelerated stress, temperature cycling, and mold compound life.
Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/03618-04YE |
| Product Name | TLC2274-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers |
| Standards | RoHS |
| Supply Voltage (VS) | 4.4 to 16 volts |
| VOS | 2.5 millivolts |
| Quiescent Current (IQ) | 1500 microamps |
| CMRR | 70 dB |