Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004ATDRQ1 ULQ2004ATDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 901905-ULQ2004ATDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: ULQ2004 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50195-2, ULQ2004ATDRQ1-ND, 296-50195-1, 296-50195-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901905-ULQ2004ATDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: ULQ2004 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50195-2, ULQ2004ATDRQ1-ND, 296-50195-1, 296-50195-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004ATDRQ1
ULQ2004ATDRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004ATDRQ1 ULQ2004ATDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 901905-ULQ2004ATDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: ULQ2004 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50195-2, ULQ2004ATDRQ1-ND, 296-50195-1, 296-50195-6

Manufacturer: Texas Instruments
Win Source Part Number: 901905-ULQ2004ATDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: ULQ2004
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50195-2, ULQ2004ATDRQ1-ND, 296-50195-1, 296-50195-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULQ2004ATDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULQ2004ATDRQ1
PMIC - Power Distribution Switches, Load Drivers ULQ2004ATDRQ1
IC PWR DRIVER NPN 1:1 16SOIC

IC PWR DRIVER NPN 1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULQ2004ATDRQ1 ULQ2004ATDRQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004ATDRQ1 PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1480838-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details